EN
  • EN
  • DE

MCP73827-4.2VUA

Part No MCP73827-4.2VUA
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Single Cell Lithium-Ion Charge Management Controller with Mode Indicator and Charge Current Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -20°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
RoHS State Request Verification
Win Source Part Number 1221213-MCP73827-4.2VUA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Audio, Communications & Networking, Portable Devices
Family Name MCP73827-4.2
Introduction Date March 07, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP73827-4.2VUA CAD Model

Description

The MCP73827-4.2VUA is a highly integrated lithium-ion/polymer battery charge management controller from Microchip Technology, designed to provide reliable charging for single-cell Li-Ion or Li-Polymer batteries. This miniature charge management solution is ideal for portable applications where space and weight are at a premium.

Key Features

  • Charge Regulation: The device offers constant current/constant voltage operation with thermal regulation to maximize charge rate without risk of overheating.
  • Voltage Regulation: It provides a precise output voltage of 4.2V, which is critical for the longevity and safe charging of lithium batteries.
  • Charge Status Output: An onboard status output pin allows for easy indication of the charging cycle progress through an external LED or other signaling mechanism.
  • Programmable Charge Current: The charge current can be set from 15mA to 500mA using an external resistor, providing flexibility to accommodate different battery capacities and charging speeds.
  • Automatic Power-Down: The MCP73827-4.2VUA automatically enters a low-power mode when the charging cycle is complete, conserving energy and extending battery life.
  • Protection Features: Comprehensive safety features include pre-conditioning of deeply discharged batteries, automatic termination, and a safety timer for a controlled charging cycle.

Applications

The compact size and comprehensive feature set of the MCP73827-4.2VUA make it an excellent choice for a wide array of applications, such as:

  • Portable medical devices
  • Bluetooth headsets and wearable technology
  • Smart battery packs
  • Handheld consumer electronics
  • Backup battery chargers

Product Specifications

Parameter Value Output Voltage 4.2V Charge Current (max) 500mA Input Voltage 4.5V to 6.0V Package 10-MSOP

Overall, the MCP73827-4.2VUA from Microchip Technology stands out as a compact, efficient, and versatile charging solution for single-cell Li-Ion and Li-Polymer batteries, ensuring safe and reliable battery management in a variety of portable devices.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess