EN
  • EN
  • DE

FAN7687A

Part No FAN7687A
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case DIP-14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 738230-FAN7687A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN7687A CAD Model

Description

ON Semiconductor FAN7687A - Critical Conduction Mode PFC Controller

The ON Semiconductor FAN7687A is a sophisticated power factor correction (PFC) controller specifically designed for use in applications requiring high efficiency and power density. This device operates in critical conduction mode (CRM), which is also known as boundary mode or transition mode, making it highly suitable for systems that need to meet stringent power factor requirements such as ENERGY STAR® or the European Union's IEC61000-3-2 standards.

With its integrated high-voltage startup circuit, the FAN7687A ensures a fast and low-loss startup sequence, reducing the overall power consumption during the initial phase. The device is equipped with a zero-current detector (ZCD) to ensure that each power switch only turns on at the point of zero current, minimizing switching losses and enhancing the overall efficiency of the power supply.

The FAN7687A features various protection mechanisms to safeguard the system under abnormal conditions. Over-voltage protection (OVP) and open-loop protection prevent damage to the controller and the power supply during no-load or high-voltage scenarios. Additionally, the built-in over-temperature protection (OTP) adds an extra layer of safety, ensuring the device operates within safe temperature limits.

One of the key benefits of the FAN7687A is its ability to operate at variable switching frequencies, which allows for the optimization of the magnetic components in the design, leading to a reduction in size and cost. Furthermore, the device's soft-recovery feature minimizes EMI emissions, a critical consideration in modern electronic equipment.

ON Semiconductor's FAN7687A is an ideal solution for a wide range of power applications, including but not limited to power supplies for LCD TVs, desktop computers, servers, and telecom equipment. Its robust design, combined with energy-saving features and protections, make it a reliable and efficient choice for engineers looking to enhance their power systems' performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2987 $59.3766
43+ $2.7062 $116.3666
67+ $2.6219 $175.6673
92+ $2.5375 $233.4500
118+ $2.4532 $289.4776
158+ $2.1991 $347.4578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess