The ON Semiconductor FC103-TL is a high-efficiency, surface-mount Schottky Barrier Rectifier designed for use in power management applications. This compact component is well-suited for a wide range of electronics, including portable devices, computing systems, and industrial equipment, where low forward voltage drop and energy efficiency are of paramount importance.
Key Features
- Low Power Loss: The FC103-TL features a very low forward voltage drop, resulting in reduced power loss and improved efficiency, which is critical for battery-powered applications.
- High Current Capability: With its robust design, the FC103-TL can handle a high forward surge current, making it suitable for applications that require a high current rating.
- Surface-Mount Package: The device comes in a compact SMB package, which is ideal for automated assembly processes and helps save space on printed circuit boards.
- Temperature Performance: Capable of operating within a wide temperature range, the FC103-TL maintains its performance across various environmental conditions.
- RoHS Compliant: Adhering to environmental standards, this rectifier is RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.
Applications
The versatility of the FC103-TL makes it an excellent choice for numerous applications. It is commonly used in:
- DC/DC converters
- Power supply units
- Reverse battery protection circuits
- Automotive applications
- Portable devices and battery charging circuits
Technical Specifications
| Parameter |
Value |
| Maximum Repetitive Reverse Voltage |
30 V |
| Average Rectified Forward Current |
1 A |
| Non-Repetitive Peak Forward Surge Current |
25 A |
| Operating Junction Temperature Range |
-55°C to +125°C |
| Forward Voltage Drop |
0.385 V at 1 A |
In conclusion, the ON Semiconductor FC103-TL is a reliable and efficient solution for modern electronic designs requiring a Schottky Barrier Rectifier. Its combination of low power loss, high current capability, and compact form factor makes it a valuable component in any power management system.