EN
  • EN
  • DE

FC809-TL-E

Part No FC809-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 262947-FC809-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC809-TL-E CAD Model

Description

ON Semiconductor FC809-TL-E Product Overview

The ON Semiconductor FC809-TL-E is a high-performance, precision voltage supervisor designed to ensure the stability and reliability of your electronic systems. This compact and efficient component is engineered to monitor the supply voltage of microprocessors, microcontrollers, and other voltage-sensitive digital systems. The FC809-TL-E is a crucial safeguard that helps to prevent system errors and malfunctions caused by power fluctuations or unexpected power-down events.

Key Features

  • Voltage Monitoring Precision: The FC809-TL-E offers tight voltage threshold accuracy, ensuring precise monitoring and control of the system's power supply.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power draw, contributing to the overall power efficiency of the system.
  • Reset Output: The device provides an active-low reset output, which remains asserted until the monitored voltage reaches a stable condition, ensuring the system is fully reset and ready for operation.
  • Manual Reset Input: An additional feature includes a manual reset input, allowing for a system reset to be triggered by external factors or user intervention.
  • Wide Operating Temperature Range: The FC809-TL-E is built to function reliably over a broad temperature range, making it suitable for various operating environments.

Applications

The FC809-TL-E is versatile and can be integrated into a wide array of applications where system integrity is paramount. It is particularly useful in:

  • Portable/Battery-Powered Devices
  • Automotive Systems
  • Embedded Systems
  • Microprocessor/Microcontroller Circuits
  • Industrial Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FC809-TL-E is no exception. It is manufactured to meet the stringent standards required by industrial and automotive applications, ensuring not only performance but also long-term reliability. With the FC809-TL-E, designers and engineers can rest assured that their systems are protected against the potential hazards of undervoltage conditions.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation. The FC809-TL-E is available for order, with options for bulk packaging or custom quantities to meet your project's specific needs.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $11.4253
Skyworks Solutions Inc.
Need more? Email Us
Intel
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,727 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess