EN
  • EN
  • DE

FCD5N60-F085

Part No FCD5N60-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 4.6A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 4.6A (Tc) 54W (Tj) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, SuperFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FCD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCD5N60-F085CT, FCD5N60-F085DKR, FCD5N60-F085TR, FCD5N60_F085DKR, FCD5N60_F085TR-ND, FCD5N60_F085, FCD5N60_F085TR, FCD5N60_F085CT-ND, FCD5N60_F085DKR-ND, FCD5N60_F085CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871549-FCD5N60-F085
Ultra Librarian 3D Model Ultra Librarian FCD5N60-F085 CAD Model

Description

ON Semiconductor FCD5N60-F085: A Robust Power MOSFET

The FCD5N60-F085 from ON Semiconductor is a high-performance, N-channel, SuperFET II MOSFET that is designed to meet the rigorous demands of power conversion applications. This device is part of ON Semiconductor's SuperFET II series, which is known for its high efficiency, reduced gate charge, and low on-resistance. The FCD5N60-F085 is an optimal solution for a wide range of applications, including power supplies, lighting, industrial, and automotive systems.

Key Features:

  • High Current Capability: The FCD5N60-F085 can handle a continuous drain current (ID) of up to 4.5 A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical RDS(on) value of 2.1 Ω, this MOSFET ensures efficient power handling and reduces power losses in circuits.
  • High Voltage Rating: The device is rated for a maximum drain-source voltage (VDSS) of 600 V, providing a wide safety margin for fluctuating voltages in power electronics.
  • Fast Switching: The FCD5N60-F085 boasts a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: With an operating temperature range of -55°C to 150°C, this MOSFET is built to withstand harsh conditions and maintain stability.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting

The FCD5N60-F085 is housed in a TO-220F package, which provides excellent thermal performance and is easy to mount on a printed circuit board (PCB). This package, combined with the inherent robustness of the MOSFET, ensures reliable operation even in demanding conditions. ON Semiconductor's commitment to quality and performance is evident in the FCD5N60-F085, making it a smart choice for designers looking to optimize their power systems with a reliable and efficient power MOSFET.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess