EN
  • EN
  • DE

FCHD040N65S3-F155

Part No FCHD040N65S3-F155
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 65A TO247 / N-Channel 650 V 65A (Tc) 417W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 40mOhm @ 32.5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 1.7mA
Gate Charge (Qg) (Max) @ Vgs 136 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 4740 pF @ 400 V
Power Dissipation (Max) 417W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number FCHD040
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1324711-FCHD040N65S3-F155
Ultra Librarian 3D Model Ultra Librarian FCHD040N65S3-F155 CAD Model

Description

Product Overview: FCHD040N65S3-F155 by ON Semiconductor

The FCHD040N65S3-F155 is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a pioneer in power and signal management. This power MOSFET is designed to cater to a wide range of applications, including but not limited to electric vehicles, solar inverters, and high-performance power supplies.

Featuring a 650V drain-to-source voltage (Vds) and a 40A continuous drain current (Id), this MOSFET is built for high-efficiency power conversion. The low on-resistance (Rds(on)) of just 65mΩ minimizes conduction losses, while the robust body diode ensures high-speed switching with a reduced risk of degradation over time.

The FCHD040N65S3-F155 comes in a compact and industry-standard TO-247 package, which is known for its high thermal performance and ease of mounting. This package allows for efficient heat dissipation, ensuring reliable operation even under high current and temperature conditions.

One of the key advantages of using SiC technology in this MOSFET is the reduced switching losses when compared to traditional silicon-based MOSFETs. This leads to improved efficiency, especially in high-frequency applications. The FCHD040N65S3-F155 is also characterized by its high threshold voltage (Vth), which provides enhanced reliability and reduces the likelihood of unintended turn-ons.

The device is designed with a focus on durability and stability. It can withstand high surge currents, and its rugged gate oxide provides excellent resistance against gate bias stress. Moreover, ON Semiconductor's commitment to quality ensures that the FCHD040N65S3-F155 meets stringent performance standards for long-term reliability.

In summary, the FCHD040N65S3-F155 MOSFET is an ideal choice for designers looking to improve the power density and efficiency of their systems. With its advanced SiC technology, superior thermal performance, and robust design, this MOSFET from ON Semiconductor sets a new benchmark for high-power, high-efficiency applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9459 $63.5672
18+ $6.5197 $117.3546
28+ $6.3160 $176.8480
38+ $6.1123 $232.2674
49+ $5.9085 $289.5165
66+ $5.2973 $349.6218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess