EN
  • EN
  • DE

FCP220N80

Part No FCP220N80
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 23A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 800 V 23A (Tc) 278W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series SuperFET® II
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FCP220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCP220N80-ND, FCP220N80OS
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918968-FCP220N80
Ultra Librarian 3D Model Ultra Librarian FCP220N80 CAD Model

Description

Introducing ON Semiconductor's FCP220N80 Power MOSFET

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the FCP220N80, a high-performance Power MOSFET designed to meet the demanding requirements of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions and is engineered to provide exceptional power efficiency and reliability.

Key Features of FCP220N80

  • High Voltage Capability: The FCP220N80 is characterized by an 800V drain-to-source voltage (V<sub>DS), making it ideal for high-voltage applications.
  • Low On-Resistance: With a low R<sub>DS(on), this MOSFET ensures minimal conduction losses and improved overall efficiency, which is crucial for power-intensive operations.
  • Fast Switching Performance: The device's fast switching speed reduces switching losses and enhances performance in high-frequency circuits.
  • Robust Thermal Management: The FCP220N80 comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring stability under varying operational conditions.

Applications

The versatility of the FCP220N80 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Lighting applications, such as LED drivers
  • DC-DC converters
  • High-efficiency power management systems

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the FCP220N80 meets the highest industry standards for performance and reliability. The device undergoes rigorous testing and quality control processes to guarantee that it performs to specifications in a variety of conditions.

Environmental Considerations

Adhering to ON Semiconductor's green product initiative, the FCP220N80 is manufactured with eco-friendly materials and processes. It is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it a preferred choice for environmentally conscious applications.

In summary, the FCP220N80 Power MOSFET from ON Semiconductor is an outstanding solution for designers looking to enhance power efficiency, reliability, and thermal performance in their electronic designs. With its advanced features and robust design, it stands as a top choice for a variety of high-voltage and high-efficiency applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4608 $59.2256
17+ $6.9422 $118.0174
26+ $6.7253 $174.8578
36+ $6.5084 $234.3024
46+ $6.2914 $289.4044
62+ $5.6406 $349.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess