EN
  • EN
  • DE

FCP260N65S3

Part No FCP260N65S3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 12A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features N-Channel 650 V 12A (Tc) 90W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FCP260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918969-FCP260N65S3
Ultra Librarian 3D Model Ultra Librarian FCP260N65S3 CAD Model

Description

Introducing the FCP260N65S3 Power MOSFET by ON Semiconductor

ON Semiconductor's FCP260N65S3 is a state-of-the-art Power MOSFET designed for high-efficiency power conversion applications. It is part of ON Semiconductor's portfolio of energy-efficient devices, crafted to meet the demanding requirements of modern electronic circuits. This MOSFET is engineered using the latest semiconductor technologies, providing superior performance in power management tasks.

Key Features

  • Advanced Technology: The FCP260N65S3 utilizes ON Semiconductor's proprietary SuperFET III technology, which is known for its low on-resistance and reduced gate charge. This technology ensures that the MOSFET operates with high efficiency, making it ideal for applications requiring fast switching and minimal power loss.
  • High Voltage Capability: With a drain-to-source voltage (V<sub>DS) of 650V, this MOSFET is well-suited for high voltage applications. It can handle significant voltage without compromising performance, ensuring reliability in systems with high voltage requirements.
  • Robust Thermal Performance: The FCP260N65S3 is designed with an enhanced thermal profile that allows for better heat dissipation. This feature enables the MOSFET to maintain optimal performance even under high-temperature conditions, extending its lifespan and reliability.
  • Low R<sub>DS(on): The low on-state resistance of the FCP260N65S3 minimizes conduction losses, which is critical for improving overall system efficiency. This characteristic is particularly beneficial in applications such as power supplies, converters, and inverters.

Applications

The versatility of the FCP260N65S3 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • LED lighting
  • High-frequency converters and inverters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the FCP260N65S3 is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs reliably over its intended lifespan. With the FCP260N65S3, designers and engineers can expect a product that not only enhances the performance of their applications but also contributes to energy conservation and cost savings.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4258 $50.9418
51+ $1.9904 $101.5104
78+ $1.9282 $150.3996
108+ $1.8660 $201.5280
139+ $1.8038 $250.7282
186+ $1.6172 $300.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess