EN
  • EN
  • DE

FCP290N80

Part No FCP290N80
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 17A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 17A (Tc) 212W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series SuperFET® II
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FCP290
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCP290N80-ND, FCP290N80OS
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871564-FCP290N80
Ultra Librarian 3D Model Ultra Librarian FCP290N80 CAD Model

Description

ON Semiconductor FCP290N80 Power MOSFET

The FCP290N80 is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient innovations. This device is designed to meet the rigorous demands of a wide range of power applications, making it an ideal choice for designers looking to enhance system reliability and efficiency.

The FCP290N80 is built using ON Semiconductor's advanced PowerTrench® technology, which enables the MOSFET to achieve very low on-state resistance (R<sub>DS(on)) and to minimize conduction losses. The device features a maximum R<sub>DS(on) of 0.29Ω and can handle a continuous drain current (I<sub>D) of up to 22A, making it well-suited for high-power applications that require efficient power conversion and switching.

With a maximum drain-source voltage (V<sub>DSS) of 800V, the FCP290N80 offers a robust solution for systems that experience high voltage transients. This high voltage capability, combined with its fast switching speed, makes it an excellent choice for applications such as power supplies, lighting, industrial equipment, and high-performance computing.

The device is housed in a TO-220 package, which is known for its thermal and electrical performance. The package is designed to provide excellent heat dissipation, ensuring the MOSFET operates within its thermal limits even under high current conditions. This contributes to the longevity and reliability of the product, as well as the overall system it is integrated into.

ON Semiconductor has also taken steps to ensure the FCP290N80 is environmentally friendly. The MOSFET is RoHS compliant, which means it is free from hazardous substances such as lead, making it suitable for use in consumer electronics where environmental regulations are stringent.

In summary, the FCP290N80 from ON Semiconductor is a powerful and efficient Power MOSFET that offers low on-state resistance, high voltage capability, and fast switching speeds, all packaged in a thermally efficient TO-220 package. Its robust design and compliance with environmental standards make it a reliable and responsible choice for a wide range of high-power applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9083 $52.3494
42+ $2.3863 $100.2246
65+ $2.3118 $150.2670
90+ $2.2372 $201.3480
116+ $2.1626 $250.8616
155+ $1.9389 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess