EN
  • EN
  • DE

FCPF190N65S3R0L

Part No FCPF190N65S3R0L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 17A TO220F-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 17A (Tc) 144W (Tc) Through Hole TO-220F-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name FCPF190
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCPF190N65S3R0LOS, FCPF190N65S3R0L-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918973-FCPF190N65S3R0L
Ultra Librarian 3D Model Ultra Librarian FCPF190N65S3R0L CAD Model

Description

The ON Semiconductor FCPF190N65S3R0L is a state-of-the-art Power MOSFET designed to meet the high efficiency and reliability demands of modern power electronic applications. This device is part of ON Semiconductor's portfolio of energy-efficient power solutions, and it is particularly suited for high-performance power conversion and switching in power supplies, DC-DC converters, motor drives, and other power-intensive applications.

Key Features:

  • High Voltage Capability: With a drain-to-source voltage (VDS) of 650V, the FCPF190N65S3R0L is capable of handling high voltage applications with ease, making it ideal for a wide range of power systems.
  • Low RDS(on): The device boasts a low on-resistance of 190 mΩ, which minimizes conduction losses and improves overall efficiency, a critical factor in power management circuits.
  • Fast Switching Performance: Fast switching speeds reduce transition losses and enhance the performance of power conversion systems.
  • SuperFET® III MOSFET Technology: This technology offers lower gate charge (QG), reduced capacitance (CISS), and lower total gate charge (QG(TOT)) for improved switching performance.
  • High Avalanche Energy Rating: The device is designed to withstand high energy pulses in the avalanche and commutation modes, which contributes to the robustness and longevity of the device.

Applications:

The FCPF190N65S3R0L is versatile and can be used in various high-efficiency applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • AC-DC Converters
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating Systems
  • Electric Vehicle (EV) Charging Stations

Environmental and Safety Compliance:

ON Semiconductor is committed to environmental stewardship and the FCPF190N65S3R0L is designed to comply with various environmental and safety standards, ensuring that it can be used in a wide range of products without compromising on safety or sustainability.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6805 $57.8425
210+ $0.5585 $117.2850
325+ $0.5410 $175.8250
445+ $0.5236 $233.0020
575+ $0.5061 $291.0075
765+ $0.4538 $347.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess