EN
  • EN
  • DE

FCPF2250N80Z

Part No FCPF2250N80Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2.6A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series SuperFET® II
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 2.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.25Ohm @ 1.3A, 10V
Vgs(th) (Max) @ Id 4.5V @ 260µA
Gate Charge (Qg) (Max) @ Vgs 14 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 585 pF @ 100 V
Power Dissipation (Max) 21.9W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number FCPF2250
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 918974-FCPF2250N80Z
Ultra Librarian 3D Model Ultra Librarian FCPF2250N80Z CAD Model

Description

ON Semiconductor FCPF2250N80Z MOSFET

The FCPF2250N80Z from ON Semiconductor is a cutting-edge SuperFET® III MOSFET that offers high performance and efficiency for a wide range of applications. This device is designed to meet the demanding requirements of modern electronic circuits, providing high-speed switching, low on-resistance, and robust thermal characteristics.

Key Features

  • Advanced SuperFET® III Technology: This MOSFET utilizes ON Semiconductor's latest SuperFET III technology, which provides lower capacitance and gate charge, resulting in reduced switching losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current of 22 A, the FCPF2250N80Z is capable of handling high current loads, making it suitable for power-intensive applications.
  • High Voltage Rating: The device is rated at 800 V, which allows it to be used in high voltage circuits while providing a margin for safety and reliability.
  • Low On-Resistance: The FCPF2250N80Z boasts an extremely low on-resistance of 0.225 Ohms, ensuring minimal power loss and heat generation during operation.
  • Enhanced Thermal Performance: With an excellent thermal design, this MOSFET can operate at higher temperatures without performance degradation, extending the life of the product.

Applications

The versatility of the FCPF2250N80Z makes it an ideal choice for a broad spectrum of applications, including:

  • Power supplies
  • LED lighting
  • DC-AC inverters for solar energy systems
  • Electric vehicle (EV) chargers
  • Industrial power management systems

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the FCPF2250N80Z is no exception. It is designed with the highest manufacturing standards to ensure stable performance over its lifetime and is tested rigorously to withstand harsh operating conditions.

Whether you're designing power systems for consumer electronics, industrial automation, or renewable energy solutions, the FCPF2250N80Z offers the efficiency, power handling, and reliability that engineers need to create superior products.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7997 $53.9910
70+ $1.4767 $103.3690
105+ $1.4306 $150.2130
145+ $1.3844 $200.7380
190+ $1.3383 $254.2770
255+ $1.1998 $305.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess