EN
  • EN
  • DE

FCPF250N65S3L1-F154

Part No FCPF250N65S3L1-F154
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE  /  N-Channel 650 V 12A (Tj) 31W (Tc) Through Hole TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 12A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 250mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 4.5V @ 290µA
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1010 pF @ 400 V
Power Dissipation (Max) 31W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-FCPF250N65S3L1-F154DKR,488-FCPF250N65S3L1-F154DKR-ND,488-FCPF250N65S3L1-F154TR-ND,488-FCPF250N65S3L1-F154,488-FCPF250N65S3L1-F154CT-ND,488-FCPF250N65S3L1-F154CT,488-FCPF250N65S3L1-F154TR
Standard Package 1,000
Win Source Part Number 1013896-FCPF250N65S3L1-F154
Ultra Librarian 3D Model Ultra Librarian FCPF250N65S3L1-F154 CAD Model

Description

ON Semiconductor FCPF250N65S3L1-F154 Product Overview

The FCPF250N65S3L1-F154 is a high-performance, N-channel SuperFET® III MOSFET from ON Semiconductor, designed to deliver exceptional power efficiency and reliability for a wide range of applications. This cutting-edge semiconductor device leverages ON Semiconductor's advanced SuperFET III technology to provide an optimal solution for power conversion systems.

Key Features

  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DS) of 650V, the FCPF250N65S3L1-F154 is well-suited for high voltage applications, offering robust performance in challenging environments.
  • Low On-Resistance: The device features an ultra-low on-resistance (R<sub>DS(on)) of just 0.154Ω, minimizing conduction losses and improving overall efficiency in power conversion circuits.
  • High Current Rating: It can handle continuous drain currents (I<sub>D) up to 250A, making it capable of supporting high power density designs with reduced component counts.
  • Fast Switching Speed: The fast switching capability ensures low switching losses and is particularly beneficial in applications such as switching power supplies and inverters.
  • Enhanced Robustness: The MOSFET is engineered for enhanced robustness against repetitive avalanche events, offering reliable performance under extreme conditions.

Applications

The FCPF250N65S3L1-F154 MOSFET is ideal for a variety of applications, including but not limited to:

  • Server and Telecom Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Industrial Power Supplies
  • Electric Vehicle (EV) Chargers

Package and Environmental Compliance

Packaged in a TO-220 FullPak, the FCPF250N65S3L1-F154 offers a compact and efficient solution for power management designs. The device complies with RoHS regulations, ensuring that it meets global standards for environmental responsibility and the restriction of hazardous substances.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess