EN
  • EN
  • DE

FCU360N65S3R0

Part No FCU360N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Mounting Through Hole
Supplier Device Package I-PAK
Case / Package TO-251-3 Stub Leads, IPak
Base Product Number FCU360
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCU360N65S3R0-ND,FCU360N65S3 R0,2156-FCU360N65S3R0-488,FCU360N65S3R0OS,FCU360N65S3 R0-ND
Standard Package 1,800
Win Source Part Number 1325398-FCU360N65S3R0
Ultra Librarian 3D Model Ultra Librarian FCU360N65S3R0 CAD Model

Description

ON Semiconductor FCU360N65S3R0: A Robust Power MOSFET

The FCU360N65S3R0 is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This high-performance semiconductor device is engineered to handle high-efficiency power conversion and switching applications with ease, making it an ideal choice for a wide range of industrial, computing, and consumer electronics.

Key Features

  • High Voltage Capability: With a maximum drain-to-source voltage (V<sub>DS) of 650V, the FCU360N65S3R0 is capable of operating in high voltage environments, which is essential for applications such as power supplies and inverters.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of 360 mOhm, which ensures minimal power loss and improved efficiency during operation.
  • Fast Switching Speed: The FCU360N65S3R0 is designed for fast switching, reducing switching losses and enabling high-frequency operation in power conversion systems.
  • Enhanced Thermal Performance: The MOSFET comes in a robust TO-247 package that offers excellent thermal characteristics, ensuring reliable performance even under high temperature conditions.

Applications

The versatility of the FCU360N65S3R0 makes it suitable for a multitude of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • AC-DC converters
  • High power density applications

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FCU360N65S3R0 meets the highest reliability standards. The device is designed to withstand harsh environments and provide long-term performance stability. It is a testament to ON Semiconductor's dedication to developing power MOSFETs that not only meet but exceed the demands of modern power management and conversion applications.

Whether you are designing a new power system or upgrading an existing one, the FCU360N65S3R0 from ON Semiconductor is a powerful component that can help you achieve high efficiency, reliability, and performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8202 $63.7070
80+ $1.4936 $119.4880
120+ $1.4469 $173.6280
165+ $1.4002 $231.0330
215+ $1.3536 $291.0240
290+ $1.2136 $351.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess