The FDB8132_F085 from ON Semiconductor is a high-performance PowerTrench® MOSFET designed to deliver efficient power management and switching. This advanced technology has been optimized for low on-resistance and fast switching speeds, making it an ideal choice for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic systems.
Key Features
- Low On-Resistance: The FDB8132_F085 features a low on-resistance, which reduces conduction losses and improves overall system efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, providing improved performance and reduced switching losses.
- Robust Thermal Performance: The device is designed to handle high levels of thermal stress, ensuring reliability and a long operational lifespan even under tough conditions.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing the cell structure for low voltage applications.
Applications
- DC-to-DC Converters
- Motor Drives
- Power Supply Units
- Switch Mode Power Supplies (SMPS)
- Power Management Systems
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
110 W
R<sub>DS(on)
2.5 mΩ
Package
D2PAK (TO-263)
The ON Semiconductor FDB8132_F085 is a testament to the company's commitment to providing high-quality, reliable components for the most demanding electronic applications. With its robust design and superior performance characteristics, this MOSFET is a strong choice for designers looking to enhance system efficiency and longevity.