EN
  • EN
  • DE

FDBL0110N60

Part No FDBL0110N60
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 300A 8HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL0110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL0110N60CT, FDBL0110N60TR, FDBL0110N60DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871593-FDBL0110N60
Ultra Librarian 3D Model Ultra Librarian FDBL0110N60 CAD Model

Description

Product Overview: FDBL0110N60 - ON Semiconductor

The FDBL0110N60 is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in semiconductor technology. This device is designed to meet the rigorous demands of high-power applications that require efficient, high-frequency switching and robust performance.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (V<sub>DS) of 600V, the FDBL0110N60 is well-suited for systems that require high voltage operation, providing a reliable buffer against voltage spikes and surges.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of 110 mΩ, which translates to reduced conduction losses and improved power efficiency in your application.
  • High-Speed Switching: The FDBL0110N60 is optimized for fast switching, making it ideal for applications such as power inverters, switch-mode power supplies, and motor drives where efficiency is paramount.
  • Robust Thermal Performance: Engineered for reliability, this MOSFET exhibits excellent thermal characteristics, ensuring stable operation even under high-temperature conditions.

Applications

The versatility of the FDBL0110N60 allows it to be used across a diverse range of applications, including but not limited to:

  • Electric Vehicle (EV) Inverters
  • Renewable Energy Systems
  • Power Supply Units (PSU)
  • Industrial Motor Drives
  • Uninterruptible Power Supplies (UPS)

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The FDBL0110N60 is subjected to rigorous testing protocols to ensure that it performs to the highest standards across various conditions and use cases.

Environmental Compliance

Aligned with global environmental standards, the FDBL0110N60 is RoHS compliant, ensuring that it meets the latest requirements for hazardous substance regulations.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6579 $53.6053
16+ $6.2834 $100.5344
25+ $6.0870 $152.1750
34+ $5.8907 $200.2838
44+ $5.6943 $250.5492
59+ $5.1053 $301.2127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess