EN
  • EN
  • DE

FDC021N30-NL

Part No FDC021N30-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823197-FDC021N30-NL
Ultra Librarian 3D Model Ultra Librarian FDC021N30-NL CAD Model

Description

The FDC021N30-NL is a high-performance, N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor. It is engineered to deliver superior power efficiency and density, making it an ideal choice for a wide range of applications. This MOSFET utilizes advanced silicon technology to provide excellent RDS(on), low gate charge, and operation with low gate voltages, ensuring reduced power loss and lower switching noise.

Key Features

  • High Current Capability: The FDC021N30-NL is capable of handling continuous drain currents up to 2.4A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) of just 85 mΩ at VGS = 10V, this MOSFET ensures high efficiency and minimal energy loss during operation.
  • High Voltage Threshold: It can withstand drain-source voltages up to 300V, providing a robust solution for circuits that experience high voltage transients.
  • Fast Switching Speed: The device features fast switching characteristics, which is crucial for reducing switching losses in power conversion applications.
  • Low Gate Charge: A low total gate charge (Qg) helps in achieving low conduction and switching losses, enhancing overall system performance.

Applications

The FDC021N30-NL is versatile and can be used in various applications, including:

  • Power supply converters
  • DC-DC converters
  • Motor drives
  • Lighting applications
  • Switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FDC021N30-NL is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications. With its excellent thermal performance, reliability, and durability, this MOSFET is a solid choice for designers looking for a component that will provide consistent performance over a long lifespan.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the FDC021N30-NL datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess