EN
  • EN
  • DE

FDMC007N30D

Part No FDMC007N30D
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CHANNEL 30V 46A 8MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 30V 46A 1.9W, 2.5W Surface Mount 8-MLP (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-MLP (3x3)
Family Name FDMC007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMC007N30DOSTR, FDMC007N30DOSDKR, FDMC007N30DOSCT, FDMC007N30D-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919014-FDMC007N30D
Ultra Librarian 3D Model Ultra Librarian FDMC007N30D CAD Model

Description

ON Semiconductor FDMC007N30D MOSFET Overview

The FDMC007N30D is a high-performance, N-channel, power MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This device is designed to meet the rigorous demands of power regulation tasks in a wide array of electronic applications. With its advanced technology and robust design, the FDMC007N30D offers excellent power efficiency and reliability.

Key Features

  • Low On-Resistance: The FDMC007N30D boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved efficiency during operation.
  • High Current Capacity: This MOSFET can handle a continuous drain current (I<sub>D) of up to 50A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-to-source voltage (V<sub>DSS) of 30V, the device is capable of operating effectively under a broad range of conditions.
  • PowerPAK® 1212-8 Package: The compact PowerPAK® 1212-8 package allows for efficient thermal management and space-saving on the PCB.

Applications

The FDMC007N30D is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management for Computers and Servers
  • Motor Drives
  • Power Supplies for Consumer Electronics
  • Switching Regulators

Performance and Quality

ON Semiconductor is committed to delivering high-quality products, and the FDMC007N30D is no exception. It is designed for optimal performance in challenging environments and is characterized by its high efficiency and thermal stability. The device also features fast switching speeds, which is critical for reducing energy losses during power conversion processes.

Environmental and Safety Standards

The FDMC007N30D complies with various environmental standards, ensuring that it is not only a high-performance component but also an environmentally friendly choice for manufacturers looking to reduce their ecological footprint. It is RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.

In summary, the FDMC007N30D from ON Semiconductor is a state-of-the-art MOSFET that offers a blend of efficiency, power handling, and environmental compliance, making it an excellent choice for a wide range of power applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2312 $50.8640
530+ $0.1897 $100.5410
820+ $0.1838 $150.7160
1,125+ $0.1778 $200.0250
1,455+ $0.1719 $250.1145
1,950+ $0.1541 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess