EN
  • EN
  • DE

MAX4585EUB

Part No MAX4585EUB
Manufacturer Maxim Integrated
Description Serially Controlled Audio/Video Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213812-MAX4585EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4585EUB CAD Model

Description

The MAX4585EUB from Maxim Integrated is a precision, dual, 2-channel analog switch designed to provide high performance in a tiny package. This versatile component is suitable for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4585EUB features low on-resistance (RON) of just 4Ω (max) at +5V, which ensures minimal signal distortion and power loss across the switch.
  • Dual 2-Channel Configuration: This switch comes with two independently controllable 2-channel switches, providing flexibility for multiplexing and signal routing in complex circuits.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it compatible with a variety of low-voltage applications and portable devices.
  • Low Power Consumption: With its low power requirements, the MAX4585EUB helps to extend battery life in portable applications.
  • High-Speed Switching: Fast switching speeds make this device suitable for high-frequency signal switching, ensuring minimal signal delay.
  • ESD Protection: The switch is designed with electrostatic discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Compact µMAX Package: Housed in a space-saving µMAX package, the MAX4585EUB is ideal for applications where board space is at a premium.
  • Wide Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, suitable for industrial applications.

Applications

The MAX4585EUB is designed for use in a range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Sample and Hold Circuits
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

With its combination of performance, versatility, and compact size, the Maxim Integrated MAX4585EUB analog switch is an excellent choice for designers looking to optimize their signal routing and switching needs in space-constrained environments.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess