EN
  • EN
  • DE

FDMC610P

Part No FDMC610P
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 80A POWER33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 30 Weeks
Features P-Channel 12 V 80A (Tc) 2.4W (Ta), 48W (Tc) Surface Mount Power33
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package Power33
Family Name FDMC610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMC610PTR, FDMC610PDKR, FDMC610PCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919016-FDMC610P
Ultra Librarian 3D Model Ultra Librarian FDMC610P CAD Model

Description

The ON Semiconductor FDMC610P is a high-performance P-Channel PowerTrench® MOSFET designed to address a wide range of power management applications. This device is optimized for load switch and battery protection solutions in a variety of electronic devices, including portable and consumer applications. With its advanced technology, the FDMC610P offers excellent power efficiency and reliability.

Key Features

  • Low RDS(on): The FDMC610P boasts a low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management systems.
  • High Power Dissipation: With a robust power dissipation capability, this MOSFET can handle high currents without compromising performance, ensuring reliability in demanding situations.
  • Fast Switching Speed: The fast switching characteristics of the FDMC610P reduce switching losses and contribute to the efficiency of the power conversion process.
  • Thermal Management: The device features an enhanced package design that facilitates excellent thermal resistance, allowing for better heat dissipation and maintaining performance even under high temperature operations.

Applications

  • Load Switching
  • Battery Protection Circuits
  • DC/DC Converters
  • Power Management for Portable Devices

Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) -30 V
Gate-to-Source Voltage (VGS) ±20 V
Continuous Drain Current (ID) -18 A
Power Dissipation (PD) 3.8 W
RDS(on) 8.5 mΩ at -10 V

ON Semiconductor's FDMC610P is available in a compact 8-lead MLP 5x6 package, which is both space-saving and conducive to low inductance designs. For engineers and designers looking for a reliable P-Channel MOSFET with superior performance characteristics, the FDMC610P is an excellent choice that balances efficiency, thermal performance, and compact design.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2688 $51.2256
29+ $3.5026 $101.5754
45+ $3.3932 $152.6940
61+ $3.2837 $200.3057
79+ $3.1743 $250.7697
106+ $2.8459 $301.6654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,718 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess