FDMC9430L-F085 - ON Semiconductor P-Channel PowerTrench® MOSFET
The FDMC9430L-F085 is a high-performance P-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is a part of ON Semiconductor's extensive portfolio of energy-efficient power management devices, and it is specifically engineered to meet the requirements of modern electronic applications where power density and efficiency are of paramount importance.
Featuring advanced PowerTrench® technology, the FDMC9430L-F085 offers exceptionally low on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), resulting in a device that is highly efficient in minimizing conduction and switching losses. This makes the MOSFET an ideal choice for a variety of applications, including power management, load switching, and battery management systems in consumer electronics, automotive, and industrial sectors.
Key Features:
- R<sub>DS(on) = 17 mΩ at V<sub>GS = -10 V, I<sub>D = -14 A:
Ensures low conduction losses.
- High Power and Current Handling: Capable of handling continuous drain currents up to -14 A.
- Low Profile: Utilizes a compact MLP 3x3 package, ideal for space-constrained applications.
- High Performance: Features a fast switching speed and excellent thermal performance.
- RoHS Compliant: Meets environmental standards, minimizing the ecological footprint.
Applications:
- DC/DC Converters
- Power Supply Load Switches
- Battery Management Systems
- Reverse Polarity Protection
- Automotive and Industrial Control Systems
The FDMC9430L-F085 from ON Semiconductor is more than just a component; it's a testament to the company's commitment to innovation, efficiency, and quality. By integrating this MOSFET into your design, you can expect a boost in performance, a reduction in power losses, and a reliable operation under various conditions. Whether you're designing a cutting-edge consumer gadget or a robust industrial system, the FDMC9430L-F085 is a choice that can help you achieve your design goals with confidence.