The UNR32AL001CA is a thick film chip resistor manufactured by Panasonic. It's designed for surface mounting on PCBs and offers a balance of performance and cost-effectiveness. The 'CA' suffix likely denotes a specific tolerance or temperature coefficient characteristic. These resistors are typically used in a wide array of general-purpose electronic applications.
Applications
- Signal conditioning circuits
- Voltage dividers
- Current limiting resistors
- Pull-up/pull-down resistors
- General-purpose electronics
Features
- Resistance: 100 Ohms
- Case Size: 1206 (3216 Metric)
- Tolerance: Determined by 'CA' suffix (likely ±0.25% or ±0.1%)
- Power Rating: 0.25W
- RoHS Compliant
Benefits
- Stable and reliable performance
- Small size allows for high-density circuit designs
- Suitable for automated assembly
- RoHS compliant, environmentally friendly
- Offers a good balance between performance and cost
Technical Specifications
The UNR32AL001CA is a 100 Ohm resistor with a power rating of 0.25W. Its tolerance is determined by the 'CA' suffix, most likely being ±0.25% or ±0.1%. The temperature coefficient is likely to be ±50 ppm/°C or better. The operating temperature range is -55°C to +155°C. The component is housed in a 1206 (3216 Metric) package. The termination finish is matte tin plating.