EN
  • EN
  • DE

FDMF3039

Part No FDMF3039
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Smart Power Stage (SPS) Module | IC HALF-BRIDGE DRVR PWM 22PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications DC-DC Converters, Synchronous Buck Converter
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 30A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 22-PowerWFQFN
Supplier Device Package 22-PQFN (3.5x4.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714237-FDMF3039
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF3039 CAD Model

Description

The FDMF3039 from ON Semiconductor is a cutting-edge power stage module designed for high-efficiency, high-density power conversion applications. This compact module integrates a driver IC, power MOSFETs, and a bootstrap diode into a single, streamlined package, simplifying the design and reducing the footprint required on the PCB.

Key Features

  • Integrated Power Solution: The FDMF3039 combines a high-performance driver with two power MOSFETs, providing an all-in-one power conversion solution.
  • High Efficiency: With its advanced technology, the module is capable of delivering high efficiency, which is critical for reducing heat and improving system performance.
  • Optimized Footprint: Its compact size is ideal for space-constrained applications, allowing for a smaller PCB layout and reduced system size.
  • High Switching Frequency: The module supports high-frequency switching, enabling the design of power supplies with excellent transient response and reduced output filter size.
  • Thermal Performance: The FDMF3039 is designed with thermal management in mind, featuring a low thermal resistance that helps to maintain optimal operating temperatures.

Applications

The versatility of the FDMF3039 makes it suitable for a wide range of applications, including but not limited to:

  • DC-DC converters
  • Computing and server power supplies
  • Telecom and networking equipment
  • Gaming consoles
  • Graphics cards

Technical Specifications

With its advanced features, the FDMF3039 provides robust and reliable performance. Some of its key specifications include:

  • Input voltage range tailored for 12V systems
  • Highly optimized for 5V gate drive voltage
  • Low-side and high-side MOSFETs with low R<sub>DS(on)
  • Integrated bootstrap Schottky diode

Overall, the FDMF3039 power stage module from ON Semiconductor offers a highly integrated, efficient, and compact solution for modern power conversion challenges. Its combination of high performance, small size, and thermal efficiency makes it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $0.9545
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5327 $61.3080
95+ $1.2578 $119.4910
145+ $1.2185 $176.6825
200+ $1.1793 $235.8600
255+ $1.1400 $290.7000
340+ $1.0222 $347.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess