EN
  • EN
  • DE

CM1293-04SO

Part No CM1293-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 8-Channel Low Capacitance ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242518-CM1293-04SO
Popularity Low
Supply and Demand Status Sufficient
Family Name CM1293-04S0
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1293-04SO CAD Model

Description

The CM1293-04SO from ON Semiconductor is a robust, high-performance integrated circuit designed to provide superior protection against Electrostatic Discharge (ESD) and other voltage-induced transient events. This compact device is an ideal solution for safeguarding sensitive electronic components in a wide range of applications, including mobile phones, portable devices, and other consumer electronics where space is at a premium and protection is paramount.

Key Features

  • ESD Protection: The CM1293-04SO is capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard, ensuring the safety and longevity of connected components.
  • Low Capacitance: With a low loading capacitance, this device is suitable for protecting high-speed data lines without significantly impacting signal integrity.
  • Multi-Line Protection: It offers protection for up to four lines, making it a versatile choice for a variety of circuit configurations.
  • Small Form Factor: Housed in a small-outline package, the CM1293-04SO saves valuable board space and is ideal for space-constrained applications.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The CM1293-04SO is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones and tablets
  • USB interfaces, including USB 2.0 and 3.0 ports
  • Consumer electronics such as digital cameras, MP3 players, and gaming consoles
  • Peripheral ports for computers and laptops
  • High-speed data lines requiring ESD protection without compromising performance

Technical Specifications

The CM1293-04SO offers a range of technical specifications that make it a reliable and effective choice for ESD protection:

  • ESD protection of ±20kV (air discharge) and ±15kV (contact discharge)
  • Low clamping voltage
  • Low leakage current
  • Operating temperature range from -40°C to +85°C

ON Semiconductor's commitment to quality ensures that the CM1293-04SO is a dependable component for protecting sensitive electronics against the potential damages caused by ESD events and other transient voltage occurrences.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess