EN
  • EN
  • DE

FDMF6704V-1

Part No FDMF6704V-1
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 730907-FDMF6704V-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMF6704V-1 CAD Model

Description

The ON Semiconductor FDMF6704V-1 is a highly integrated power module designed to deliver exceptional efficiency and performance for a wide range of applications. This compact module combines a driver IC with a high-performance MOSFET, providing a complete power conversion solution that simplifies design and reduces time-to-market.

Key Features

  • High-Efficiency Power Conversion: The FDMF6704V-1 utilizes advanced MOSFET technology to achieve high efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated Driver: The inclusion of a driver IC within the module ensures optimal driving of the MOSFET, enhancing performance and further simplifying the design process.
  • Compact Design: With its small form factor, the FDMF6704V-1 saves valuable board space, making it ideal for space-constrained applications.
  • Robust Thermal Performance: The module is designed to handle high thermal demands, ensuring stable operation even under high power and temperature conditions.
  • Easy Integration: The FDMF6704V-1 is designed for ease of integration into various circuit designs, streamlining the development of power management systems.

Applications

The versatility of the FDMF6704V-1 makes it suitable for a broad range of applications, including:

  • DC-DC Converters
  • Computing and Server Power Supplies
  • Telecommunications Equipment
  • Industrial Power Systems
  • Point of Load (POL) Modules

Technical Specifications

Some of the key technical specifications of the FDMF6704V-1 include:

  • Input Voltage Range
  • High-Side and Low-Side R<sub>DS(on) Values
  • Maximum Output Current
  • Operating Temperature Range
  • Power Dissipation
  • Package Type

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design resources provided by ON Semiconductor.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess