EN
  • EN
  • DE

FDMS4D0N12C

Part No FDMS4D0N12C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 120V 18.5A/114A 8QFN  /  N-Channel 120 V 18.5A (Ta), 114A (Tc) 2.7W (Ta), 106W (Tc) Surface Mount 8-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 120 V
Current - Continuous Drain (Id) @ 25°C 18.5A (Ta), 114A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 4mOhm @ 67A, 10V
Vgs(th) (Max) @ Id 4V @ 370A
Gate Charge (Qg) (Max) @ Vgs 82 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6460 pF @ 60 V
Power Dissipation (Max) 2.7W (Ta), 106W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-PQFN (5x6)
Package / Case 8-PowerTDFN
Base Product Number FDMS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDMS4D0N12COSDKR,FDMS4D0N12C-ND,FDMS4D0N12COSTR,FDMS4D0N12COSCT
Standard Package 3,000
Win Source Part Number 963315-FDMS4D0N12C
Ultra Librarian 3D Model Ultra Librarian FDMS4D0N12C CAD Model

Description

ON Semiconductor FDMS4D0N12C N-Channel PowerTrench® MOSFET

The FDMS4D0N12C is a state-of-the-art N-Channel PowerTrench<sup>® MOSFET from ON Semiconductor, designed for high-efficiency power management applications. This MOSFET utilizes advanced trench technology to provide superior performance in terms of low on-resistance and high switching speeds, making it an ideal choice for a wide range of power conversion systems.

Key Features:

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of just 4.0 mΩ at V<sub>GS = 10 V, which results in minimal conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 25 A, the FDMS4D0N12C can handle high current applications with ease, making it suitable for demanding environments.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology enables the MOSFET to achieve low gate charge (Q<sub>g) and reduced switching losses, which is critical for high-frequency operation.
  • Optimized Gate Charge: The MOSFET is designed to have an optimized gate charge, which helps in achieving high-speed switching performance, essential for modern power supply designs.
  • 100% UIL Tested: The product is subjected to 100% UIL (Unclamped Inductive Switching) testing, ensuring reliability and robustness in applications where the MOSFET is expected to handle high inductive loads.

Applications:

The FDMS4D0N12C is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Point of Load (POL) modules
  • Computing and server power systems

Package and Environmental Compliance:

The FDMS4D0N12C is available in a compact 8-lead Power 56 package, which not only saves space but also provides excellent thermal performance. It is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by avoiding the use of hazardous substances.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess