EN
  • EN
  • DE

FDN86501LZ

Part No FDN86501LZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 2.6A SUPERSOT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features N-Channel 60 V 2.6A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name FDN86501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDN86501LZTR, FDN86501LZCT, FDN86501LZDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871674-FDN86501LZ
Ultra Librarian 3D Model Ultra Librarian FDN86501LZ CAD Model

Description

The FDN86501LZ from ON Semiconductor is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications. This power-efficient device is an ideal choice for power management tasks in both consumer and industrial electronics due to its low on-resistance and high switching speed.

Key Features

  • Advanced PowerTrench® Technology: This technology enables the MOSFET to achieve very low on-resistance and gate charge, resulting in a high performance-to-power ratio.
  • Low RDS(on): With an on-resistance as low as 8.5 mΩ at VGS = 10 V, the FDN86501LZ provides efficient power conversion, which is critical for reducing energy consumption.
  • High Continuous Drain Current: It offers a continuous drain current (ID) of up to 11 A, making it capable of handling high current applications.
  • High Switching Performance: Fast switching characteristics make it suitable for high-frequency circuits, improving efficiency and reducing switching losses.
  • Thermal Management: The device is encapsulated in a SuperSOT™-6 package, which enhances thermal performance and reliability.

Applications

The FDN86501LZ MOSFET is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Tool Controls
  • LED Lighting

Product Specifications

Parameter Value
VDS (Drain-Source Voltage) 30 V
ID (Continuous Drain Current) 11 A
RDS(on) 8.5 mΩ
Package SuperSOT™-6

With its robust design and efficient operation, the FDN86501LZ from ON Semiconductor is a solid choice for engineers looking to improve power density and efficiency in their designs.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess