EN
  • EN
  • DE

FDP2532-FSC

Part No FDP2532-FSC
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823257-FDP2532-FSC
Ultra Librarian 3D Model Ultra Librarian FDP2532-FSC CAD Model

Description

The ON Semiconductor FDP2532-FSC is a state-of-the-art N-Channel PowerTrench® MOSFET designed for high-performance power switching applications. This advanced MOSFET features a 150V drain-to-source voltage (Vds), making it an ideal choice for a variety of demanding environments and applications, including power supplies, motor drives, and other power conversion and management systems.

One of the key advantages of the FDP2532-FSC is its PowerTrench technology, which enables the device to achieve very low on-state resistance (Rds(on)) while maintaining a low gate charge (Qg). This results in reduced conduction and switching losses, improving overall efficiency and thermal performance. With an Rds(on) of just 65 mΩ and a maximum continuous drain current (Id) of 79A, this MOSFET can handle high current loads with ease.

The FDP2532-FSC is also characterized by its robust design, featuring a fast switching speed and a body diode with low reverse recovery charge (Qrr), which minimizes power losses during diode recovery. This is particularly beneficial in hard-switching applications where efficiency is critical.

For ease of implementation, the FDP2532-FSC comes in a TO-220 package, which is widely used and recognized for its reliability and thermal efficiency. The package includes a commonly used three-pin configuration, making it compatible with a broad range of existing circuit designs and easy to integrate into new projects.

Safety and reliability are paramount, and the FDP2532-FSC does not disappoint. It includes built-in protection features such as a maximum junction temperature of 175°C and an ESD rating that complies with the Human Body Model (HBM), ensuring the device is protected against electrostatic discharges during handling and operation.

ON Semiconductor's commitment to quality and performance is evident in the FDP2532-FSC MOSFET. It is an excellent choice for engineers looking for a robust, efficient, and reliable power switching solution for their advanced electronics applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess