EN
  • EN
  • DE

FDPF9N50NZ

Part No FDPF9N50NZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Mounting Type Through Hole
Supplier Device Package TO-220FP-3
Package / Case TO-220-3 Full Pack
Base Product Number FDPF9
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 129730-FDPF9N50NZ
Ultra Librarian 3D Model Ultra Librarian FDPF9N50NZ CAD Model

Description

The FDPF9N50NZ from ON Semiconductor is a robust N-channel MOSFET that offers high performance for a wide range of applications. This power MOSFET is designed to handle high currents and voltages with impressive efficiency, making it an ideal choice for power management tasks in both commercial and industrial settings.

Key Features

  • High Voltage Capability: The FDPF9N50NZ is capable of withstanding voltages up to 500V, providing a generous margin for applications requiring high voltage operation.
  • High Current Rating: With a continuous drain current of 9A, this MOSFET can handle significant power loads, suitable for a variety of demanding electrical circuits.
  • Low On-Resistance: Featuring a low RDS(on) value, this device ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: Fast switching capabilities make the FDPF9N50NZ a great choice for applications where switching speed is critical, such as in power supplies and converters.
  • Enhanced Durability: Built to withstand tough conditions, this MOSFET offers reliability even in harsh environments.

Applications

The versatility of the FDPF9N50NZ allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • Lighting Systems
  • Industrial Power Management

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FDPF9N50NZ is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Each device is thoroughly tested to ensure it meets ON Semiconductor's rigorous quality criteria, providing peace of mind to designers and engineers integrating this MOSFET into their solutions.

Environmental Considerations

The FDPF9N50NZ also aligns with ON Semiconductor's dedication to environmental sustainability. As part of their green product initiative, this MOSFET is designed to be compliant with various environmental regulations, reducing the ecological footprint of the electronic devices it is used in.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4374 $50.3010
280+ $0.3589 $100.4920
435+ $0.3477 $151.2495
595+ $0.3365 $200.2175
770+ $0.3253 $250.4810
1,030+ $0.2916 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess