EN
  • EN
  • DE

FDU8780_F071

Part No FDU8780_F071
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 35A IPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 25 V 35A (Tc) 50W (Tc) Through Hole I-PAK
Manufacturer ON Semiconductor
Series PowerTrench®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name FDU87
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919062-FDU8780_F071
Ultra Librarian 3D Model Ultra Librarian FDU8780_F071 CAD Model

Description

The ON Semiconductor FDU8780_F071 is a high-performance, N-Channel PowerTrench® MOSFET designed to deliver efficient power conversion and control in a wide array of electronic applications. This state-of-the-art semiconductor device boasts an advanced technology that provides low on-resistance and a high switching speed, making it a perfect fit for power management tasks where energy efficiency is paramount.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The FDU8780_F071 features an exceptionally low on-resistance which translates to reduced conduction losses and improved overall efficiency in circuits.
  • High Current Capability: With the ability to handle a substantial current load, this MOSFET can be used in high-power applications without compromising performance.
  • Fast Switching Speed: The fast switching capability of the FDU8780_F071 ensures minimal losses during power conversion processes and is ideal for high-frequency operations.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process is engineered to optimize the device's forward and reverse recovery time, which helps in minimizing power loss during switching.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring stability and longevity in harsh conditions.

Applications

The versatility of the FDU8780_F071 allows it to be used across various applications where efficient power control is needed. Some of the common applications include:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Automotive Applications

Product Specifications

The FDU8780_F071 MOSFET is encapsulated in a TO-251 (IPAK) package, which not only provides excellent thermal conduction but also ensures durability and ease of mounting on various types of PCBs. With a drain-source voltage (V<sub>DSS) of 80V, a continuous drain current (I<sub>D) of 94A, and a power dissipation (P<sub>D) of 110W, this MOSFET is well-suited for high-power applications that require a compact and efficient solution.

Conclusion

The ON Semiconductor FDU8780_F071 is a testament to the company's commitment to providing innovative and reliable semiconductor solutions. Its combination of low on-resistance, high current handling, fast switching speeds, and robust thermal performance make it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9298 $62.7894
7+ $17.1737 $120.2159
11+ $16.6366 $183.0026
15+ $16.0995 $241.4925
19+ $15.5636 $295.7084
25+ $13.9536 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess