EN
  • EN
  • DE

FJAFS1720TU

Part No FJAFS1720TU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 12A TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 800 V 12 A 15MHz 60 W Through Hole TO-3PF
Manufacturer ON Semiconductor
Series ESBC™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name FJAFS172
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919142-FJAFS1720TU
Ultra Librarian 3D Model Ultra Librarian FJAFS1720TU CAD Model

Description

The ON Semiconductor FJAFS1720TU is a high-performance NPN bipolar power transistor, designed to deliver robust performance for a wide range of applications. This transistor is part of ON Semiconductor's esteemed line of power management and signal conditioning components, which are renowned for their reliability and efficiency.

Key Features:

  • High Collector-Emitter Breakdown Voltage: With a V<sub>CEO of 700V, the FJAFS1720TU can handle high voltage operations, making it ideal for electronic ballasts, power supplies, and lighting applications.
  • High Current Handling: This transistor can support a collector current (I<sub>C) of up to 20 A, enabling it to drive high-power circuits with ease.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic ensures efficient operation with minimal power loss, thereby improving the overall efficiency of the application it is used in.
  • High Speed Switching: Suitable for applications requiring fast switching, the FJAFS1720TU provides rapid response times.
  • TO-3PF Package: The robust TO-3PF package offers excellent heat dissipation properties, ensuring the transistor operates reliably even under high power and temperature conditions.

Applications:

The versatility of the FJAFS1720TU allows it to be used in a variety of applications, including but not limited to:

  • Switching regulators
  • Inverters
  • Motor controls
  • Power amplifier applications
  • High voltage power supplies

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the FJAFS1720TU is no exception. It is manufactured using state-of-the-art processes, ensuring that each component meets rigorous performance criteria. This commitment to quality makes ON Semiconductor's components, including the FJAFS1720TU, trusted choices for engineers and designers across various industries.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9543 $58.6290
75+ $1.6036 $120.2700
115+ $1.5535 $178.6525
155+ $1.5033 $233.0115
200+ $1.4532 $290.6400
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess