EN
  • EN
  • DE

SBC857BWT1G

Part No SBC857BWT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name SBC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number SBC857BWT1GOSDKR, SBC857BWT1G-ND, SBC857BWT1GOSTR, SBC857BWT1GOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893637-SBC857BWT1G
Ultra Librarian 3D Model Ultra Librarian SBC857BWT1G CAD Model

Description

ON Semiconductor SBC857BWT1G - PNP Bipolar Transistor

The ON Semiconductor SBC857BWT1G is a high-performance PNP bipolar transistor designed for use in a variety of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering a combination of low voltage operation and high current capability. The SBC857BWT1G is a reliable choice for designers looking to enhance the efficiency and performance of their circuits.

Key Features

  • Device Type: PNP Bipolar Transistor
  • Configuration: Single
  • Collector- Base Voltage (VCBO): -50V
  • Collector- Emitter Voltage (VCEO): -45V
  • Emitter- Base Voltage (VEBO): -5V
  • Collector Current (IC): -100mA
  • DC Current Gain (hFE): 120 to 560 at -10mA, -5V
  • Power Dissipation (Pd): 225mW
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package / Case: SOT-323

Product Advantages

The SBC857BWT1G transistor offers several advantages for modern electronic designs. Its small SOT-323 package makes it ideal for space-constrained applications. The transistor's low voltage operation and high current handling capability provide excellent performance for a wide range of design requirements. Furthermore, the device's high current gain ensures effective amplification in various circuit configurations.

Applications

This PNP bipolar transistor can be utilized in numerous applications, including but not limited to:

  • Signal Processing
  • Audio Amplifiers
  • Power Management
  • Switching Regulators
  • Driver Modules

The SBC857BWT1G is a testament to ON Semiconductor's commitment to providing high-quality components that meet the demanding needs of the electronics industry. Whether you're working on consumer electronics, industrial systems, or automotive applications, the SBC857BWT1G offers the performance and reliability you need to ensure your projects succeed.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2154 $150.7800
960+ $0.2085 $200.1600
1,245+ $0.2015 $250.8675
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,594 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess