EN
  • EN
  • DE

FDZ661PZ

Part No FDZ661PZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 2.6A 4WLCSP  /  P-Channel 20 V 2.6A (Ta) 1.3W (Ta) Surface Mount 4-WLCSP (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 2.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 140mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.8 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 555 pF @ 10 V
Power Dissipation (Max) 1.3W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 4-WLCSP (0.8x0.8)
Package / Case 4-XFBGA, WLCSP
Base Product Number FDZ661
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDZ661PZDKR,ONSONSFDZ661PZ,FDZ661PZTR,2156-FDZ661PZ-OS,FDZ661PZCT,FDZ661PZ-ND
Standard Package 5,000
Win Source Part Number 1059023-FDZ661PZ
Ultra Librarian 3D Model Ultra Librarian FDZ661PZ CAD Model

Description

The ON Semiconductor FDZ661PZ is a high-performance P-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This compact and robust component is part of ON Semiconductor's commitment to providing energy-efficient solutions that meet the needs of modern electronic devices.

Key Features

  • Low On-Resistance: The FDZ661PZ offers an exceptionally low on-resistance (R<sub>DS(on)) of just 8.5 mΩ at V<sub>GS = -4.5 V, which enhances overall efficiency by minimizing power loss during operation.
  • PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® process, this MOSFET achieves optimal power density and a reduced footprint, making it ideal for space-constrained applications.
  • High Power and Current Handling: With a maximum continuous drain current (I<sub>D) of -3.4 A and a power dissipation of 1.4 W, the FDZ661PZ is capable of handling significant power requirements.
  • Low Profile: The ultra-thin MicroFET 2x2 package ensures a low-profile solution that is suitable for slim and compact electronic designs.
  • Lead-Free and RoHS Compliant: This product is lead-free and meets RoHS environmental standards, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The FDZ661PZ is versatile and can be used in various applications, including:

  • Power management for portable devices such as smartphones and tablets
  • DC/DC conversion in distributed power systems
  • Load switching in battery management systems
  • Power amplification stages in audio devices

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) -20 V V<sub>GS (Gate-Source Voltage) ±8 V I<sub>D (Continuous Drain Current) -3.4 A R<sub>DS(on) (On-Resistance) 8.5 mΩ Package MicroFET 2x2

Overall, the ON Semiconductor FDZ661PZ P-Channel PowerTrench® MOSFET is an excellent choice for designers looking for a high-efficiency, space-saving power component that does not compromise on performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5201 $52.0100
235+ $0.4267 $100.2745
365+ $0.4134 $150.8910
500+ $0.4000 $200.0000
650+ $0.3867 $251.3550
870+ $0.3467 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,131 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess