EN
  • EN
  • DE

FEP16GTD

Part No FEP16GTD
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE ARRAY GP 400V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 10μA at 400V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FEP16G
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1173973-FEP16GTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FEP16GTD CAD Model

Description

ON Semiconductor FEP16GTD Ultrafast Rectifier

The ON Semiconductor FEP16GTD is a high-performance ultrafast rectifier designed to deliver efficient and reliable performance for a wide range of applications. This rectifier is part of ON Semiconductor's extensive portfolio of power management and conversion solutions, known for their quality and durability.

Key Features

  • Voltage and Current Ratings: The FEP16GTD boasts a reverse voltage of 400 volts and a forward current of 16 amperes, making it suitable for handling high-power and high-voltage requirements.
  • Ultrafast Recovery Time: With an ultrafast recovery time of 25 nanoseconds, this rectifier minimizes power loss and improves efficiency, which is crucial for high-frequency applications.
  • High Temperature Operation: It is capable of operating at junction temperatures ranging from -65°C to 175°C, ensuring stable performance under extreme conditions.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and enhances the overall efficiency of the system where it is deployed.
  • Robust Package: The FEP16GTD is available in a TO-220 package, known for its robustness and ability to handle high thermal and electrical stress.

Applications

The FEP16GTD is ideal for use in a variety of applications where efficiency and speed are critical. These include:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and inverters
  • Snubber diodes
  • Automotive environments and other high-temperature applications

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FEP16GTD ultrafast rectifier is no exception, with its design and manufacturing processes geared towards ensuring long-term performance even under demanding conditions. It is an excellent choice for designers looking for a rectifier that combines speed, efficiency, and thermal resilience.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess