EN
  • EN
  • DE

FFPF15U20DPTU

Part No FFPF15U20DPTU
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 15A TO220F / Diode Array 1 Pair Common Anode Standard 200 V 15A Through Hole TO-220-3 Full Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 40 ns
Current - Reverse Leakage @ Vr 15 µA @ 200 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Through Hole
Case / Package TO-220-3 Full Pack
Supplier Device Package TO-220F-3
Base Product Number FFPF15
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 50
Win Source Part Number 1325736-FFPF15U20DPTU
Ultra Librarian 3D Model Ultra Librarian FFPF15U20DPTU CAD Model

Description

ON Semiconductor FFPF15U20DPTU Ultrafast Recovery Power Rectifier

The FFPF15U20DPTU from ON Semiconductor is a high-performance ultrafast recovery power rectifier designed to meet the rigorous demands of modern electronic circuits. This device is engineered for use in power supply applications where efficiency and reliability are critical. With its advanced features and robust design, the FFPF15U20DPTU is ideal for a wide range of applications including switch-mode power supplies (SMPS), power factor correction (PFC) circuits, free-wheeling diodes in inverter systems, and other power management tasks.

Key Features

  • High Reverse Voltage Capability: The FFPF15U20DPTU is capable of withstanding reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this rectifier minimizes power loss and improves efficiency, which is crucial for high-frequency power switching.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal stress and improves overall system efficiency.
  • High Surge Current Capability: This device can handle high surge currents, providing robust performance under transient conditions.
  • TO-220F Fullpak Package: Enclosed in a TO-220F Fullpak package, the FFPF15U20DPTU offers excellent thermal performance and is easy to mount on a PCB.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • Inverters and Converters
  • Freewheeling Diodes in Motor Control Circuits
  • Automotive Environment Systems
  • LED Lighting Applications

The FFPF15U20DPTU is a testament to ON Semiconductor's commitment to providing components that push the boundaries of power management technology. By incorporating this ultrafast recovery power rectifier into your design, you can expect improved power efficiency, reduced heat generation, and enhanced reliability for your electronic systems. Whether you are developing power supplies for consumer electronics or industrial applications, the FFPF15U20DPTU offers a solution that combines performance with durability.

ON Semiconductor's dedication to innovation ensures that the FFPF15U20DPTU rectifier is manufactured with high standards, providing designers with a component that they can trust for the most demanding power conversion applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess