EN
  • EN
  • DE

FFSH20120ADN

Part No FFSH20120ADN
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823293-FFSH20120ADN
Ultra Librarian 3D Model Ultra Librarian FFSH20120ADN CAD Model

Description

ON Semiconductor FFSH20120ADN SiC Schottky Diode

The ON Semiconductor FFSH20120ADN is a cutting-edge silicon carbide (SiC) Schottky diode designed for high-efficiency power systems with minimal power loss. This diode is part of ON Semiconductor's portfolio of energy-saving semiconductors that cater to the increasing demands of modern power applications. With its superior material properties, the FFSH20120ADN provides an optimal solution for applications requiring fast switching, low reverse recovery charge, and temperature resilience.

The FFSH20120ADN boasts a 1200V blocking voltage capability, making it suitable for high-voltage applications. Its low forward voltage drop (Vf) enhances system efficiency, particularly in high-frequency operations. The diode's zero reverse recovery characteristics are critical in reducing switching losses and improving the performance of power factor correction circuits, DC-DC converters, and other power switching applications.

This diode's package is designed for optimal thermal performance, ensuring reliability under various operating conditions. The FFSH20120ADN can handle a continuous forward current of 20A, with a maximum junction temperature of 175°C, which is indicative of its robustness in high-temperature environments. Additionally, its low leakage current contributes to the overall reduction of power dissipation, further enhancing system reliability.

ON Semiconductor's commitment to environmental sustainability is reflected in the FFSH20120ADN, as it is manufactured with eco-friendly materials and processes, complying with RoHS and REACH regulations. This ensures that the product is not only advanced in terms of technological specifications but also responsible in its environmental impact.

In summary, the FFSH20120ADN from ON Semiconductor is a high-performance SiC Schottky diode that stands out for its efficiency, thermal management, and environmental consideration. It is an excellent choice for designers looking to optimize their power systems for better performance and energy savings.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1908 $67.1448
13+ $9.1823 $119.3699
20+ $8.8958 $177.9160
27+ $8.6082 $232.4214
35+ $8.3218 $291.2630
47+ $7.4613 $350.6811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess