EN
  • EN
  • DE

FFSP10120A

Part No FFSP10120A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1.2KV 10A TO220-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Silicon Carbide Schottky 10A (DC) Through Hole TO-220-2L
Manufacturer ON Semiconductor
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220-2L
Family Name FFSP10120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FFSP10120AOS, FFSP10120A-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871747-FFSP10120A
Ultra Librarian 3D Model Ultra Librarian FFSP10120A CAD Model

Description

ON Semiconductor FFSP10120A Silicon Carbide Schottky Diode

The ON Semiconductor FFSP10120A represents a high-performance Silicon Carbide (SiC) Schottky Diode, designed to deliver exceptional efficiency, reliability, and thermal management for a wide range of applications. This diode is an excellent choice for systems that demand minimal power loss and maximum robustness.

Key Features

  • Voltage Rating: The FFSP10120A boasts a 1200V voltage rating, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current of 10A, this diode can handle significant power loads, ensuring smooth operation in demanding situations.
  • Low Forward Voltage Drop: The Schottky diode provides a low forward voltage drop, which translates to reduced power losses and improved system efficiency.
  • No Reverse Recovery Charge: SiC technology eliminates the reverse recovery charge, further enhancing the efficiency and reducing switching losses.
  • High-Temperature Operation: Capable of operating at high junction temperatures, up to 175°C, the FFSP10120A is ideal for harsh environments and thermally challenging conditions.

Applications

The FFSP10120A is versatile and can be used in various applications, including:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Stations
  • Photovoltaic (PV) Inverters
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • High-Frequency Power Converters

Benefits

Integrating the FFSP10120A into your designs offers several benefits:

  • Energy Efficiency: The low forward voltage and absence of reverse recovery losses result in a highly efficient power conversion process.
  • Thermal Management: The ability to operate at higher temperatures reduces the need for extensive cooling systems, potentially lowering the overall system cost and complexity.
  • Longevity: The robust SiC construction ensures a longer lifespan, even under stressful conditions, leading to lower maintenance and replacement costs.

In conclusion, the ON Semiconductor FFSP10120A is an advanced SiC Schottky Diode that offers a combination of high-voltage capability, energy efficiency, and thermal resilience, making it a top choice for modern power electronics applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1964 $50.9820
12+ $8.3663 $100.3956
19+ $8.1049 $153.9931
26+ $7.8434 $203.9284
33+ $7.5820 $250.2060
45+ $6.7976 $305.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess