EN
  • EN
  • DE

FGA40N60UFDTU

Part No FGA40N60UFDTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 40A 160W TO3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) at Vge, Ic 3V at 15V, 20A
Power - Max 160W
Switching Energy 470μJ (on), 130μJ (off)
Input Type Standard
Gate Charge 77nC
Td (on/off) at 25°C 15ns/65ns
Test Condition 300V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 95ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802706-FGA40N60UFDTU
Ultra Librarian 3D Model Ultra Librarian FGA40N60UFDTU CAD Model

Description

ON Semiconductor FGA40N60UFDTU IGBT

The FGA40N60UFDTU is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This IGBT is engineered to offer a combination of high efficiency and fast switching, making it an ideal choice for a variety of power applications.

With a 600V collector-to-emitter voltage (Vce) and a 40A collector current rating, the FGA40N60UFDTU is well-suited for high voltage and high current operations. Its low on-state voltage drop (Vce(sat)) ensures minimal conduction losses, which is critical for high-efficiency power circuits.

One of the standout features of this IGBT is its Field Stop technology, which enhances switching performance and energy efficiency. This technology helps to reduce the tail current during switching, resulting in faster turn-off times and reduced switching losses. As a result, the FGA40N60UFDTU is a perfect fit for applications such as motor drives, inverters, UPS systems, and other power conversion systems that require high efficiency and reliability.

The device also boasts a co-packaged freewheeling diode with a soft recovery characteristic. This diode is optimized to work in tandem with the IGBT, providing protection against reverse voltage spikes and reducing electromagnetic interference (EMI) in the system. This feature simplifies the design process and enhances overall system reliability.

For ease of use, the FGA40N60UFDTU comes in a TO-3P package, which is widely recognized and easy to mount on a variety of heatsinks. This package also offers excellent thermal performance, ensuring that the IGBT can handle sustained operations without overheating.

Overall, the FGA40N60UFDTU from ON Semiconductor is a robust and efficient solution for designers looking to improve the performance of their power management systems. Its advanced features and reliable package make it a top choice for those seeking to optimize their designs for both performance and cost-effectiveness.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,772 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess