EN
  • EN
  • DE

FGAF20N60SMD

Part No FGAF20N60SMD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT FIELD STOP 600V 40A TO3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 40 Weeks
Features IGBT Field Stop Through Hole TO-3PF
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name FGAF20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGAF20N60SMD-ND, FGAF20N60SMDOS
Quantity per package 360
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871752-FGAF20N60SMD
Ultra Librarian 3D Model Ultra Librarian FGAF20N60SMD CAD Model

Description

Product Overview: FGAF20N60SMD - ON Semiconductor

The FGAF20N60SMD is a high-performance Field-Effect Transistor (FET) designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is part of their extensive range of power discrete products, tailored to meet the rigorous demands of modern electronic circuits. With its advanced features and robust design, the FGAF20N60SMD offers efficiency and reliability for a variety of applications.

Key Features

  • High Current Capability: The FGAF20N60SMD is capable of supporting a continuous drain current (ID) of up to 20A, making it suitable for high-power applications.
  • High Voltage Rating: With a drain-to-source voltage (VDS) of 600V, this FET can handle significant voltage stress, allowing it to be used in circuits with high voltage requirements.
  • Low On-Resistance: The device boasts a low on-state resistance (RDS(on)) which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The FET's fast switching characteristics ensure minimal switching losses and are ideal for high-frequency applications.
  • Robust Body Diode: It includes a fast and robust body diode that provides efficient reverse recovery, which is critical for applications like switch-mode power supplies.

Applications

The FGAF20N60SMD is suitable for a wide range of applications, particularly where high efficiency and power density are required. Some common applications include:

  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Motor Drives
  • Induction Heating
  • Switch-Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the FGAF20N60SMD is no exception. It is designed to meet stringent industry certifications and undergoes rigorous testing to ensure performance and durability under various conditions. This ensures that customers receive a product that not only meets their technical requirements but also provides long-term reliability for their critical applications.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0211 $51.3587
41+ $2.4789 $101.6349
63+ $2.4014 $151.2882
87+ $2.3239 $202.1793
112+ $2.2465 $251.6080
149+ $2.0141 $300.1009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,680 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess