EN
  • EN
  • DE

FGD3040G2

Part No FGD3040G2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARK®2 300mJ, 400V, N-Channel Ignition IGBT | IGBT 400V 41A 150W DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 400V
Current - Collector (Ic) (Maximum) 41A
Vce(on) (Maximum) at Vge, Ic 1.25V at 4V, 6A
Maximum Power 150W
Input Type Logic
Gate Charge 21nC
Td (on/off) at 25°C -/4.8μs
Test Condition 300V, 6.5A, 1kOhm, 5V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Family Part Number FGD3040
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1174175-FGD3040G2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGD3040G2 CAD Model

Description

The FGD3040G2 is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading figure in the semiconductor industry. This IGBT is designed to offer a superior efficiency and power handling capability for a wide range of applications, including motor drives, uninterruptible power supplies (UPS), inverter systems, and other power switching tasks that require fast and efficient current handling.

Key Features

  • High Current Capability: The FGD3040G2 is capable of handling continuous collector currents up to 60A, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT features a low on-state voltage drop, which enhances its efficiency by minimizing conduction losses.
  • High Switching Speed: With a fast switching speed, the FGD3040G2 can operate at high frequencies, which is beneficial for applications requiring quick response times.
  • Robust Temperature Performance: The device can operate effectively over a wide temperature range, ensuring reliability and stability in various environments.
  • Co-Packaged with Free Wheeling Diode: The inclusion of an anti-parallel, co-packaged free wheeling diode provides protection against reverse voltage and reduces the need for external components.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CE) 400V Collector Current (I<sub>C) 60A Power Dissipation (P<sub>D) 167W Operating Temperature Range -55°C to +150°C

Applications

The ON Semiconductor FGD3040G2 IGBT is ideal for a diverse array of applications due to its robust performance characteristics. It is particularly well-suited for:

  • AC and DC motor drives
  • Power inverters and converters
  • Renewable energy systems (solar inverters, wind turbines)
  • Switch-mode power supplies (SMPS)
  • Welding equipment

Overall, the FGD3040G2 from ON Semiconductor is a versatile and efficient solution for advanced power conversion and control applications, offering designers a reliable component that is easy to integrate into various systems.

You May Also Be Interested in

ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3105 $58.9725
110+ $1.0753 $118.2830
170+ $1.0417 $177.0890
230+ $1.0081 $231.8630
300+ $0.9745 $292.3500
400+ $0.8736 $349.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess