EN
  • EN
  • DE

MMA5124LCWR2

Part No MMA5124LCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 240G PCM/SPI 16QFN  /  Accelerometer Z Axis ±240g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel (TR)
Type Digital
Axis Z
Acceleration Range ±240g
Sensitivity (LSB/g) 2
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA5124
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935311893528
Standard Package 2,000
Win Source Part Number 1016467-MMA5124LCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5124LCWR2 CAD Model

Description

The NXP MMA5124LCWR2 is a cutting-edge micro-electromechanical system (MEMS) accelerometer designed for high precision and robust performance in a variety of applications. This advanced sensor is part of NXP's reputable portfolio of motion sensors that are widely used in the automotive industry, consumer electronics, and industrial markets.

Key Features

  • High Sensitivity: The MMA5124LCWR2 offers a high sensitivity range, which is ideal for detecting even the slightest movements, making it perfect for applications that require precise motion detection and feedback.
  • Low Power Consumption: Engineered for efficiency, this accelerometer operates on low power, conserving energy in portable and battery-powered devices without compromising performance.
  • Wide Operating Temperature Range: With the capability to function across a broad temperature spectrum, the MMA5124LCWR2 is suitable for use in environments that experience extreme temperature variations.
  • High Shock Survivability: This device is built to withstand high shock impacts, ensuring continued operation and reliability in harsh conditions or accidental drops.
  • Advanced Signal Conditioning: The built-in signal conditioning features of the MMA5124LCWR2 provide clean and reliable data outputs, reducing the need for external processing and simplifying integration.

Applications

The versatility of the MMA5124LCWR2 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Navigation and telematics
  • Industrial equipment monitoring
  • Consumer electronics such as gaming controllers and personal fitness devices

Technical Specifications

The NXP MMA5124LCWR2 accelerometer features an analog output and operates on a supply voltage ranging from 2.4V to 3.6V. It is designed with a Z-axis sensing capability and offers a g-range of ±50g. The sensor comes in a compact surface-mount package, making it easy to integrate into various hardware designs.

With its robust design, high sensitivity, and advanced features, the NXP MMA5124LCWR2 is an ideal solution for developers looking to incorporate reliable motion sensing capabilities into their projects.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
IC ACCELEROMETER 16SOIC
Lowest to $57.0056
NXP / Nexperia
ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess