EN
  • EN
  • DE

ADXL288WBRDZ-RL

Part No ADXL288WBRDZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description IC ACCELEROMETER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Base Product Number ADXL288
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 729489-ADXL288WBRDZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL288WBRDZ-RL CAD Model

Description

Introducing the ADXL288WBRDZ-RL from Analog Devices Inc.

The ADXL288WBRDZ-RL is a cutting-edge acceleration measurement solution from the trusted and innovative brand, Analog Devices Inc. Designed for precision and efficiency, this robust accelerometer is engineered to deliver high-performance motion sensing in a compact package. It is an ideal choice for a variety of applications, including industrial, automotive, and consumer electronics that require reliable and accurate motion detection.

Key Features

  • High Precision: The ADXL288WBRDZ-RL is designed to provide precise measurements with a dual-axis sensing capability. It can detect both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).
  • Wide Measurement Range: This accelerometer offers a broad measurement range, accommodating the needs of applications that experience varying levels of motion intensity.
  • Low Power Consumption: With its low power requirements, the ADXL288WBRDZ-RL is suitable for battery-powered devices, contributing to longer operational life and reduced maintenance costs.
  • Robust Design: Housed in a compact package, this product is built to withstand harsh environments, making it a reliable choice for demanding industrial or automotive applications.
  • Output Data Rate (ODR): The device provides a flexible output data rate, allowing users to select the optimal balance between power consumption and performance for their specific use case.

Applications

The versatility of the ADXL288WBRDZ-RL means it is well-suited for a wide array of applications, including:

  • Vehicle dynamic control systems
  • Platform stabilization and motion tracking
  • Industrial equipment monitoring
  • Consumer electronics that require gesture recognition or activity tracking

Technical Specifications

The ADXL288WBRDZ-RL boasts impressive technical specifications that ensure top-notch performance:

  • Supply Voltage Range: Specified for a range of voltages to accommodate different system power supplies.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring reliable performance in diverse environments.
  • Interface: Features a user-friendly interface for easy integration into existing systems.

With its combination of durability, precision, and low power consumption, the ADXL288WBRDZ-RL from Analog Devices Inc. represents a premier solution for your acceleration sensing needs. Whether for industrial automation, automotive safety, or consumer electronics, this accelerometer is designed to exceed expectations and deliver consistent, high-quality results.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS5600L-AWLM ams OSRAM Board Mount Motion & Position Sensors AS5600L-AWLM WLP LF T&R datasheet, inventory, & pricing.
Lowest to $5.8209
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
Freescale Semiconductor - NXP
MICROMACHINED ACCELEROMETER, DUA
Lowest to $8.1612
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
NXP / Nexperia
ACCELEROMETER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0056 $57.0056
3+ $46.7738 $140.3214
4+ $45.3122 $181.2488
5+ $43.8505 $219.2525
6+ $42.3888 $254.3328
8+ $38.0038 $304.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,997 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess