EN
  • EN
  • DE

FGH40T65SHDF-F155

Part No FGH40T65SHDF-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT FIELD STOP 650V 80A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FGH40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGH40T65SHDF_F155, FGH40T65SHDF_F155-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919097-FGH40T65SHDF-F155
Ultra Librarian 3D Model Ultra Librarian FGH40T65SHDF-F155 CAD Model

Description

ON Semiconductor's FGH40T65SHDF-F155 is a state-of-the-art silicon-based Field Effect Transistor (FET) designed for high-efficiency power conversion applications. This FET is a part of ON Semiconductor's high-performance power solutions, providing designers with a robust and reliable component for their advanced electronic systems.

Key Features

  • High Current Rating: The FGH40T65SHDF-F155 is capable of handling continuous drain currents up to 40A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value as low as 65 mΩ, this FET ensures minimal power loss during operation, leading to increased efficiency in power conversion.
  • High-Temperature Operation: Designed to withstand operating temperatures ranging from -55°C to +155°C, this device is ideal for use in harsh environments and industrial applications.
  • Fast Switching: The fast switching capabilities of the FGH40T65SHDF-F155 minimize transition losses and improve overall performance in switching applications such as power supplies and inverters.
  • Robust Body Diode: The device features a robust body diode with a low reverse recovery charge, which is essential for high-efficiency power management and reducing stress during switching events.

Applications

The FGH40T65SHDF-F155 is ideal for a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations
  • High-Efficiency DC-DC Converters
  • Motor Drives

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The FGH40T65SHDF-F155 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. With its excellent thermal performance and longevity, this FET is a trusted choice for engineers looking to optimize their power designs.

Environmental Compliance

The FGH40T65SHDF-F155 is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and ensuring that the product is suitable for use in green applications worldwide.

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess