EN
  • EN
  • DE

FGH40T65UPD

Part No FGH40T65UPD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 80A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FGH40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871760-FGH40T65UPD
Ultra Librarian 3D Model Ultra Librarian FGH40T65UPD CAD Model

Description

Introducing the FGH40T65UPD IGBT from ON Semiconductor

ON Semiconductor's FGH40T65UPD is a cutting-edge insulated gate bipolar transistor (IGBT) that is designed for a variety of power applications. This powerful semiconductor device combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor, making it an ideal choice for high-efficiency, high-speed switching applications.

Key Features

  • High Current Capability: The FGH40T65UPD is capable of handling high current levels, which makes it suitable for demanding applications that require robust power handling.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage (V<sub>CE(sat)), reducing power losses and improving efficiency in operation.
  • High Switching Speed: With its fast switching capabilities, the FGH40T65UPD can operate at high frequencies, which is beneficial for applications such as switching power supplies and motor control.
  • Ruggedness: The device is designed to be rugged and durable, withstanding harsh conditions and providing reliable performance over time.

Applications

The versatility of the FGH40T65UPD makes it suitable for a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-AC inverters for solar energy systems
  • Motor drives and controls
  • Induction heating systems
  • High-frequency power converters

Technical Specifications

The FGH40T65UPD boasts impressive technical specifications that ensure its performance in demanding scenarios:

  • 650V Collector-Emitter Breakdown Voltage (V<sub>BR(CE))
  • 40A Continuous Collector Current (I<sub>C) at 25°C
  • Low On-State Voltage Drop (V<sub>CE(on)) for improved efficiency
  • Co-Packaged Diode for Free-Wheeling Applications
  • Robust and High-performance TO-247 Package

By integrating the FGH40T65UPD IGBT into your power management designs, you can achieve superior performance, efficiency, and reliability. ON Semiconductor is committed to providing high-quality devices that meet the evolving needs of modern power electronics, and the FGH40T65UPD is no exception. Upgrade your systems with this advanced IGBT to take advantage of the latest in semiconductor technology.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess