EN
  • EN
  • DE

FGHL50T65MQDT

Part No FGHL50T65MQDT
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description FS4 MID SPEED IGBT 650V 50A TO24 / IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 40A
Power - Max 268 W
Switching Energy 1.19mJ (on), 630µJ (off)
Input Type Standard
Gate Charge 99 nC
Td (on/off) @ 25°C 21ns/90ns
Test Condition 400V, 50A, 6Ohm, 15V
Reverse Recovery Time (trr) 79 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247-3
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-FGHL50T65MQDT
Standard Package 450
Win Source Part Number 1324201-FGHL50T65MQDT
Ultra Librarian 3D Model Ultra Librarian FGHL50T65MQDT CAD Model

Description

Introducing the FGHL50T65MQDT from ON Semiconductor

ON Semiconductor presents the FGHL50T65MQDT, a state-of-the-art Field Stop IGBT (Insulated Gate Bipolar Transistor) designed for high efficiency and reliability in a variety of power applications. This cutting-edge semiconductor device is engineered to meet the demands of modern electronic systems, offering a perfect blend of low conduction losses and minimal switching losses.

Key Features

  • High Current Capability: The FGHL50T65MQDT is capable of handling continuous currents up to 50A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 650V, this IGBT can efficiently manage high voltage operations, providing ample headroom for voltage spikes and surges commonly found in industrial environments.
  • Low On-Resistance: The low on-state voltage drop (Vce(sat)) ensures higher efficiency by reducing conduction losses, which is crucial for energy-sensitive applications.
  • Fast Switching Speed: This IGBT features fast switching characteristics, which translates to reduced switching losses and improved performance in high-frequency applications.
  • Co-Packaged Diode: It comes with a co-packaged fast recovery diode that provides additional protection against reverse voltage transients and enhances the overall performance of the device.

Applications

The FGHL50T65MQDT is ideal for a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Systems
  • Power Factor Correction Circuits

Robust Design

ON Semiconductor's FGHL50T65MQDT is built to last with a robust design that ensures reliability even under harsh conditions. The device's Field Stop technology provides a thinner, highly doped drift region that results in lower forward voltage drop and reduced switching energy.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor has designed the FGHL50T65MQDT with eco-friendly considerations. It is RoHS compliant, minimizing the use of hazardous substances in its construction, thereby reducing its environmental footprint.

With its exceptional performance, efficiency, and reliability, the FGHL50T65MQDT from ON Semiconductor is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0702 $52.9126
27+ $3.8126 $102.9402
41+ $3.6838 $151.0358
59+ $3.4262 $202.1458
76+ $3.2974 $250.6024
95+ $3.1686 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess