EN
  • EN
  • DE

FGHL50T65SQ

Part No FGHL50T65SQ
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description FS4TIGBT TO247 50A 650V / IGBT 650 V 100 A 268 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series -
Package Tube
Product Status Active
IGBT Type -
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 100 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 50A
Power - Max 268 W
Switching Energy 410µJ (on), 88µJ (off)
Input Type Standard
Gate Charge 99 nC
Td (on/off) @ 25°C 19ns/93ns
Test Condition 400V, 25A, 4.7Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGHL50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1352482-FGHL50T65SQ
Ultra Librarian 3D Model Ultra Librarian FGHL50T65SQ CAD Model

Description

ON Semiconductor FGHL50T65SQ IGBT

The ON Semiconductor FGHL50T65SQ is a state-of-the-art insulated gate bipolar transistor (IGBT) designed for high-efficiency and high-speed switching applications. This IGBT is part of ON Semiconductor's portfolio of energy-saving devices, which are aimed at reducing the global energy footprint by enhancing the performance and reliability of electronic systems.

Key Features

  • High Current Capability: The FGHL50T65SQ is capable of handling continuous collector currents up to 50A, making it suitable for high-power applications.
  • Low On-State Voltage: It features a low on-state voltage drop (V<sub>CE(ON)) to improve conduction losses and overall efficiency.
  • High Switching Speed: This IGBT is designed for fast switching, which is crucial for minimizing switching losses and improving performance in applications like inverters and converters.
  • Ruggedness: With a maximum operating junction temperature of 175°C, it provides reliable operation even under harsh conditions.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a fast and soft recovery diode in the package enhances the performance during the freewheeling phase of operation.

Applications

The FGHL50T65SQ is ideally suited for a wide range of high-efficiency applications, including:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Induction Heating Systems
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations

Environmental and Quality Standards

ON Semiconductor is committed to environmental stewardship and ensures that the FGHL50T65SQ complies with various international standards. The device is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances. Additionally, it is designed to meet the rigorous demands of the automotive industry, offering exceptional quality and reliability.

Conclusion

The FGHL50T65SQ IGBT from ON Semiconductor represents a breakthrough in power device technology, providing designers with a robust, efficient, and versatile component for their high-power switching needs. Its combination of high-speed operation, energy efficiency, and ruggedness makes it an excellent choice for advancing power management solutions across various industries.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9758 $54.7338
25+ $4.0827 $102.0675
38+ $3.9551 $150.2938
53+ $3.8275 $202.8575
68+ $3.6999 $251.5932
91+ $3.3172 $301.8652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess