EN
  • EN
  • DE

FGP40N6S2

Part No FGP40N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 75A 290W TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 180A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 20A
Maximum Power 290W
Switching Energy 115μJ (on), 195μJ (off)
Input Type Standard
Gate Charge 35nC
Td (on/off) at 25°C 8ns/35ns
Test Condition 390V, 20A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1174203-FGP40N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGP40N6S2 CAD Model

Description

ON Semiconductor FGP40N6S2 Overview

The FGP40N6S2 is a high-performance field-effect transistor (FET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to cater to a wide array of power applications that demand high efficiency, reliability, and thermal performance. The FGP40N6S2 is a part of ON Semiconductor's extensive portfolio of power management solutions, and it is well-suited for both commercial and industrial applications.

Key Features

  • High Current Capability: The FGP40N6S2 is capable of handling high continuous drain currents, making it an excellent choice for applications requiring robust current handling capabilities.
  • Low On-Resistance: With its low R<sub>DS(on), this FET ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: The device's fast switching characteristics enable efficient operation at high frequencies, which is beneficial for switching power supplies and other high-speed circuit applications.
  • Enhanced Thermal Performance: The FGP40N6S2 is designed with an optimal thermal footprint that allows for better heat dissipation, ensuring stable performance even under high-temperature conditions.

Applications

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Inverters

Product Specifications

The FGP40N6S2 boasts a 600V drain-source breakdown voltage (V<sub>DSS), which provides a comfortable margin for applications with high voltage requirements. Its threshold voltage (V<sub>th) is specified to ensure consistent performance across different devices. The product comes in a TO-220 package, which is widely accepted in the industry for its ease of mounting and excellent thermal properties.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The FGP40N6S2 has undergone rigorous testing to ensure it meets these standards, providing designers with confidence in its performance and longevity.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices, and the FGP40N6S2 is designed with environmental considerations in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment, ensuring a lower environmental impact.

The FGP40N6S2 from ON Semiconductor is a testament to the company's commitment to providing advanced power management solutions that enable energy-efficient and high-performance designs.

You May Also Be Interested in

Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0596 $76.1192
4+ $31.2289 $124.9156
6+ $30.2529 $181.5174
8+ $29.2769 $234.2152
11+ $28.3010 $311.3110
14+ $25.3730 $355.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess