EN
  • EN
  • DE

FGPF4636YDTU

Part No FGPF4636YDTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description INTEGRATED CIRCUIT / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number FGPF4
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 130507-FGPF4636YDTU
Ultra Librarian 3D Model Ultra Librarian FGPF4636YDTU CAD Model

Description

The ON Semiconductor FGPF4636YDTU is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) that offers outstanding performance for a wide range of high-efficiency applications. This IGBT is designed to combine the high-speed switching capabilities of MOSFETs with the high-voltage/high-current handling abilities of bipolar transistors, making it a perfect choice for advanced electrical systems.

Key Features:

  • High Current Capability: The FGPF4636YDTU is capable of handling continuous collector currents up to 30A, making it suitable for heavy-duty operations.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 360V, it can efficiently manage high-voltage applications.
  • Low Saturation Voltage: The device exhibits a low Vce(sat) typically at 1.8V, which minimizes on-state conduction losses.
  • Fast Switching: It offers fast switching speeds, which is critical for reducing switching losses and improving overall efficiency.
  • Co-Packaged Diode: The inclusion of a co-packaged fast recovery diode provides additional protection and efficiency in circuits.
  • High Input Impedance: A high input impedance ensures compatibility with a wide range of drive circuits and reduces gate drive requirements.

Applications:

The FGPF4636YDTU is ideal for a variety of applications that require efficient power management and high-speed switching. These include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • Motor Drives and Controllers
  • Inductive Heating and Welding Equipment
  • Automotive Applications such as Electric Power Steering and Hybrid Electric Vehicles

Package and Quality:

The FGPF4636YDTU comes in a TO-220 FullPak package, which provides excellent thermal performance and is suitable for through-hole mounting. ON Semiconductor is committed to high-quality standards, and this product meets rigorous reliability and performance criteria, ensuring dependable operation in various industrial and automotive environments.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess