EN
  • EN
  • DE

FJV92MTF

Part No FJV92MTF
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description PNP 350V/0.5A TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 500mV at 2mA, 20mA
Current - Collector Cutoff (Maximum) 250nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 40 at 10mA, 10V
Frequency - Transition 50MHz
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
Win Source Part Number 738267-FJV92MTF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJV92MTF CAD Model

Description

Introducing the FJV92MTF Transistor from ON Semiconductor

The FJV92MTF is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile transistor is engineered to deliver reliable and efficient performance for a wide range of electronic applications.

Key Features

  • High Current Gain Bandwidth Product: The FJV92MTF boasts a high fT, making it suitable for amplification of high-frequency signals.
  • Low Saturation Voltage: It is designed to have a low V<sub>CE(sat), which ensures lower power loss and improved efficiency in switching applications.
  • High Collector Current: This transistor can handle a substantial collector current (I<sub>C), making it ideal for high-power applications.
  • Complementary PNP Type Available: ON Semiconductor provides a complementary PNP transistor, allowing for flexible design options in push-pull configurations.
  • Compact Package: The FJV92MTF comes in a space-saving package, which is perfect for designs where board space is at a premium.

Applications

The FJV92MTF is suitable for a variety of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Switching circuits and power regulators
  • Signal processing
  • Driver stages in high-fidelity amplifiers and sound systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The FJV92MTF is built to offer exceptional reliability and performance, backed by ON Semiconductor's stringent quality control processes.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The FJV92MTF is produced with eco-friendly practices and materials, ensuring that it meets various environmental standards and regulations.

Whether you are designing consumer electronics, industrial systems, or high-fidelity audio equipment, the FJV92MTF from ON Semiconductor is an excellent choice for your NPN transistor needs. Its combination of power, efficiency, and compact form factor makes it a versatile component for your next project.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0514 $57.8250
2,735+ $0.0423 $115.6905
4,240+ $0.0409 $173.4160
5,835+ $0.0397 $231.6495
7,555+ $0.0383 $289.3565
10,105+ $0.0343 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,016 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess