EN
  • EN
  • DE

FOD3182TSV

Part No FOD3182TSV
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 30 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms Channel 8-SMD
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name FOD3182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919215-FOD3182TSV
Ultra Librarian 3D Model Ultra Librarian FOD3182TSV CAD Model

Description

Introducing the FOD3182TSV High-Speed Gate Drive Optocoupler

The FOD3182TSV from ON Semiconductor is a cutting-edge solution for driving power IGBTs and MOSFETs in a variety of applications. This high-speed gate drive optocoupler is designed to offer superior electrical isolation between input and output with an insulation voltage of 5,000 Vrms for 1 minute. It is an ideal component for use in motor controllers, industrial inverters, and switching power supplies where reliable performance and safety are critical.

Key Features

  • High Speed: The FOD3182TSV provides fast propagation delays with 50 ns typical delay times and 35 ns pulse widths to ensure quick and efficient switching.
  • High Noise Immunity: With CMR of 35 kV/μs at VCM = 1500 V, the device offers excellent noise immunity, making it suitable for harsh electrical environments.
  • Output Drive: It features a peak output current of 2.5 A, allowing for the direct drive of a power MOSFET or IGBT's gate, reducing component count and complexity.
  • Wide Operating Temperature Range: The FOD3182TSV operates over a wide temperature range from -40°C to +100°C, accommodating various industrial applications.
  • Lead-Free and RoHS Compliant: This product is designed to meet environmental standards, being lead-free and RoHS compliant, making it a responsible choice for modern electronic designs.

Applications

The versatility of the FOD3182TSV allows it to be used in a wide array of applications, including:

  • IGBT/MOSFET gate drive applications
  • AC and brushless DC motor drives
  • Industrial inverters
  • Power supply modules
  • Renewable energy inverters

Reliable and Robust Design

The FOD3182TSV is housed in a compact 8-pin DIP package with surface mount and tape-and-reel options. It incorporates Fairchild's patented Optoplanar® coplanar packaging technology, which ensures a robust isolation barrier against high voltage spikes and transients. The device's under-voltage lock-out protection ensures that the gate of the IGBT is properly held low when the LED is not energized, further enhancing the safety and reliability of your system.

With the FOD3182TSV, ON Semiconductor continues to demonstrate its commitment to providing innovative, high-performance components that meet the stringent requirements of modern power electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess