EN
  • EN
  • DE

FOD4118

Part No FOD4118
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-Pin DIP Zero-Cross Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 5000Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.3mA
Current - Hold (Ih) 500μA
Turn On Time 60μs
Voltage - Forward (Vf) 1.25V
Current - DC Forward (If) (Maximum) 30mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Approvals CSA, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174996-FOD4118
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD4118 CAD Model

Description

The ON Semiconductor FOD4118 is a sophisticated optically isolated error amplifier designed for precision voltage regulation applications. It integrates a high-gain photo detector, an optical emitter, and a precision operational amplifier in a single package, offering an ideal solution for feedback control systems in isolated power supplies.

Key Features

  • High Accuracy: The FOD4118 provides tight regulation with its high gain and low offset voltage, ensuring accurate feedback control in power supply systems.
  • Optical Isolation: With an isolation voltage of 5kVrms, this device ensures that the input and output are electrically isolated, providing protection against high voltage spikes and surges.
  • Wide Bandwidth: It features a wide bandwidth for fast response times, making it suitable for high-performance applications requiring quick feedback loops.
  • Low Power Consumption: The device is designed for energy efficiency, which reduces power consumption and heat generation within the system.
  • Compact Package: Housed in an 8-pin DIP or Surface-Mount package, the FOD4118 saves valuable board space while maintaining robust performance.

Applications

The FOD4118 is versatile in its use and can be implemented in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • AC-DC power supplies
  • Battery chargers
  • Isolated analog signal processing

Reliability and Safety

ON Semiconductor's commitment to quality ensures that the FOD4118 meets stringent reliability standards. The device's robust isolation barrier provides system safety and longevity, making it a reliable choice for critical applications where failure is not an option.

Conclusion

The ON Semiconductor FOD4118 optically isolated error amplifier is an ideal component for designers looking to add precise voltage regulation and feedback control to their power management systems. Its combination of accuracy, speed, and isolation makes it a versatile choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess